Texas Instruments High-Performance Analog 110ohm DIP Interface Transceiver IC UC5603N

Description
9-LINE 110ohm SCSI BUS TERMINATOR, PDIP16, GREEN, PLASTIC, DIP-16 Product overview: UC5603N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110ohm, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 110ohm, DIP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UC5603N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
9-LINE 110ohm SCSI BUS TERMINATOR, PDIP16, GREEN, PLASTIC, DIP-16 Product overview: UC5603N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110ohm, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 110ohm, DIP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UC5603N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
110ohm DIP Interface Transceiver IC - 683-UC5603N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
110ohm DIP Interface Transceiver IC
683-UC5603N
110ohm DIP Interface Transceiver IC 683-UC5603N
9-LINE 110ohm SCSI BUS TERMINATOR, PDIP16, GREEN, PLASTIC, DIP-16 Product overview: UC5603N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110ohm, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 110ohm, DIP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UC5603N can be used for catalog matching and distributor lookup.

9-LINE 110ohm SCSI BUS TERMINATOR, PDIP16, GREEN, PLASTIC, DIP-16 Product overview: UC5603N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110ohm, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 110ohm, DIP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UC5603N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Terminators - UC5603N - 938042-UC5603N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - UC5603N
938042-UC5603N
Interface - Interface - Signal Terminators - UC5603N 938042-UC5603N
Manufacturer: Texas Instruments Win Source Part Number: 938042-UC5603N Operating Temperature Range: 0°C ~ 70°C Features: SCSI Terminator 9 Terminations 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: UC5603 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 938042-UC5603N
Operating Temperature Range: 0°C ~ 70°C
Features: SCSI Terminator 9 Terminations 16-PDIP
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: UC5603
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Signal Terminators - UC5603N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
UC5603N
Signal Terminators UC5603N
SCSI Terminator 9 Terminations 16-PDIP

SCSI Terminator 9 Terminations 16-PDIP

Buy Now Datasheet
Interface - Signal Terminators - UC5603N - Lingto Electronic Limited
Shenzhen, China
Interface - Signal Terminators
UC5603N
Interface - Signal Terminators UC5603N
IC TERMINATOR SCSI 9LINE 16DIP

IC TERMINATOR SCSI 9LINE 16DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 683-UC5603N 938042-UC5603N UC5603N UC5603N
Product Name 110ohm DIP Interface Transceiver IC Interface - Interface - Signal Terminators - UC5603N Signal Terminators Interface - Signal Terminators
Device Type Transceiver Terminators Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CODECs - AD1885JST - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Line Interface ICs - 1899910P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Line Driver, Receiver, Converter, Driver
Features RoHS
View Details
Interface module - 289-713 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers