Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC1801J

Description
Win Source Part Number: 1380194-UCC1801J Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable Mfr: Texas Instruments Series: UCC280x Package: Tube Product Status: Active Package / Case: 8-CDIP (0.300", 7.62mm) Supplier Device Package: 8-CDIP Mounting Type: Through Hole HTSUS: 8542.39.0001 ECCN: EAR99 Function: Step-Up, Step-Up/Step-Down Output Type: Transistor Driver Output Configuration: Positive Control Features: Current Limit, Dead Time Control, Soft Start Voltage - Supply (Vcc/Vdd): 7.4V ~ 12V Topology: Boost, Flyback, Forward Converter Number of Outputs: 1 Frequency - Switching: Up to 1MHz Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No
Request a Quote Datasheet
Description
Win Source Part Number: 1380194-UCC1801J Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable Mfr: Texas Instruments Series: UCC280x Package: Tube Product Status: Active Package / Case: 8-CDIP (0.300", 7.62mm) Supplier Device Package: 8-CDIP Mounting Type: Through Hole HTSUS: 8542.39.0001 ECCN: EAR99 Function: Step-Up, Step-Up/Step-Down Output Type: Transistor Driver Output Configuration: Positive Control Features: Current Limit, Dead Time Control, Soft Start Voltage - Supply (Vcc/Vdd): 7.4V ~ 12V Topology: Boost, Flyback, Forward Converter Number of Outputs: 1 Frequency - Switching: Up to 1MHz Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1380194-UCC1801J - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1380194-UCC1801J
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1380194-UCC1801J
Win Source Part Number: 1380194-UCC1801J Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable Mfr: Texas Instruments Series: UCC280x Package: Tube Product Status: Active Package / Case: 8-CDIP (0.300", 7.62mm) Supplier Device Package: 8-CDIP Mounting Type: Through Hole HTSUS: 8542.39.0001 ECCN: EAR99 Function: Step-Up, Step-Up/Step-Down Output Type: Transistor Driver Output Configuration: Positive Control Features: Current Limit, Dead Time Control, Soft Start Voltage - Supply (Vcc/Vdd): 7.4V ~ 12V Topology: Boost, Flyback, Forward Converter Number of Outputs: 1 Frequency - Switching: Up to 1MHz Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No

Win Source Part Number: 1380194-UCC1801J
Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
MSL Level: Not Applicable
Mfr: Texas Instruments
Series: UCC280x
Package: Tube
Product Status: Active
Package / Case: 8-CDIP (0.300", 7.62mm)
Supplier Device Package: 8-CDIP
Mounting Type: Through Hole
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Step-Up, Step-Up/Step-Down
Output Type: Transistor Driver
Output Configuration: Positive
Control Features: Current Limit, Dead Time Control, Soft Start
Voltage - Supply (Vcc/Vdd): 7.4V ~ 12V
Topology: Boost, Flyback, Forward Converter
Number of Outputs: 1
Frequency - Switching: Up to 1MHz
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: No

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
UCC1801J
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC1801J
LOW-POWER BICMOS CURRENT-MODE PW

LOW-POWER BICMOS CURRENT-MODE PW

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1380194-UCC1801J UCC1801J
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1901262P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type μMAX
View Details
CD74AC541 Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD74AC541M96G4 - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
Octal buffer/line driver; 3-state - 74ALVC541D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers
RF Front End (LNA + PA) - AND0581V3 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
View Details