Texas Instruments 5V 110Ohm TSSOP Interface Transceiver IC UC5613PWP

Description
SCSI Termination 5V 110Ohm 24-Pin TSSOP Tube Product overview: UC5613PWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 110Ohm, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 110Ohm, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UC5613PWP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SCSI Termination 5V 110Ohm 24-Pin TSSOP Tube Product overview: UC5613PWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 110Ohm, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 110Ohm, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UC5613PWP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 110Ohm TSSOP Interface Transceiver IC
683-UC5613PWP
5V 110Ohm TSSOP Interface Transceiver IC 683-UC5613PWP
SCSI Termination 5V 110Ohm 24-Pin TSSOP Tube Product overview: UC5613PWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 110Ohm, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 110Ohm, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UC5613PWP can be used for catalog matching and distributor lookup.

SCSI Termination 5V 110Ohm 24-Pin TSSOP Tube Product overview: UC5613PWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 110Ohm, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 110Ohm, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UC5613PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Terminators - UC5613PWP - 1276076-UC5613PWP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - UC5613PWP
1276076-UC5613PWP
Interface - Interface - Signal Terminators - UC5613PWP 1276076-UC5613PWP
Manufacturer: Texas Instruments Win Source Part Number: 1276076-UC5613PWP Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1276076-UC5613PWP
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
Signal Terminators - UC5613PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
UC5613PWP
Signal Terminators UC5613PWP
Terminator Terminations

Terminator Terminations

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Terminators
UC5613PWP
Integrated Circuits (ICs) - Interface - Signal Terminators UC5613PWP
SCSI TERMINATOR, 9-LINE

SCSI TERMINATOR, 9-LINE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 683-UC5613PWP 1276076-UC5613PWP UC5613PWP UC5613PWP
Product Name 5V 110Ohm TSSOP Interface Transceiver IC Interface - Interface - Signal Terminators - UC5613PWP Signal Terminators Integrated Circuits (ICs) - Interface - Signal Terminators
Device Type Transceiver Terminators Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPB9351TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details
Interface module - 289-426 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261035-SI2493-D-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers