Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC1806J883B

Description
Win Source Part Number: 1380199-UCC1806J883B Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Temperature Range - Operating: -55°C ~ 125°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: Texas Instruments Package: Tube Product Status: Active Package / Case: 16-CDIP (0.300", 7.62mm) Supplier Device Package: 16-CDIP Mounting Type: Through Hole HTSUS: 8542.39.0001 ECCN: EAR99 Function: Step-Up/Step-Down Output Type: PWM Output Configuration: Positive, Isolation Capable Control Features: Current Limit, Enable, Frequency Control Voltage - Supply (Vcc/Vdd): 8V ~ 14.5V Topology: Boost, Flyback, Forward Number of Outputs: 2 Frequency - Switching: 47kHz Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 50% Clock Sync: Yes
Request a Quote Datasheet
Description
Win Source Part Number: 1380199-UCC1806J883B Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Temperature Range - Operating: -55°C ~ 125°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: Texas Instruments Package: Tube Product Status: Active Package / Case: 16-CDIP (0.300", 7.62mm) Supplier Device Package: 16-CDIP Mounting Type: Through Hole HTSUS: 8542.39.0001 ECCN: EAR99 Function: Step-Up/Step-Down Output Type: PWM Output Configuration: Positive, Isolation Capable Control Features: Current Limit, Enable, Frequency Control Voltage - Supply (Vcc/Vdd): 8V ~ 14.5V Topology: Boost, Flyback, Forward Number of Outputs: 2 Frequency - Switching: 47kHz Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 50% Clock Sync: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1380199-UCC1806J883B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1380199-UCC1806J883B
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1380199-UCC1806J883B
Win Source Part Number: 1380199-UCC1806J883B Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Temperature Range - Operating: -55°C ~ 125°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: Texas Instruments Package: Tube Product Status: Active Package / Case: 16-CDIP (0.300", 7.62mm) Supplier Device Package: 16-CDIP Mounting Type: Through Hole HTSUS: 8542.39.0001 ECCN: EAR99 Function: Step-Up/Step-Down Output Type: PWM Output Configuration: Positive, Isolation Capable Control Features: Current Limit, Enable, Frequency Control Voltage - Supply (Vcc/Vdd): 8V ~ 14.5V Topology: Boost, Flyback, Forward Number of Outputs: 2 Frequency - Switching: 47kHz Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 50% Clock Sync: Yes

Win Source Part Number: 1380199-UCC1806J883B
Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Mfr: Texas Instruments
Package: Tube
Product Status: Active
Package / Case: 16-CDIP (0.300", 7.62mm)
Supplier Device Package: 16-CDIP
Mounting Type: Through Hole
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Step-Up/Step-Down
Output Type: PWM
Output Configuration: Positive, Isolation Capable
Control Features: Current Limit, Enable, Frequency Control
Voltage - Supply (Vcc/Vdd): 8V ~ 14.5V
Topology: Boost, Flyback, Forward
Number of Outputs: 2
Frequency - Switching: 47kHz
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 50%
Clock Sync: Yes

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
UCC1806J883B
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC1806J883B
LOW POWER, DUAL OUTPUT, CURRENT

LOW POWER, DUAL OUTPUT, CURRENT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1380199-UCC1806J883B UCC1806J883B
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ALVC374PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT360
View Details
Interface - Interface - Modems - ICs and Modules - SI2434-C-FT - 933430-SI2434-C-FT - Win Source Electronics
Specs
Package Type SOP; SSOP; TSSOP; 24-TSSOP
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4658SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-4103 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details