Texas Instruments Standard Linear and Logic Ic, Resonant Mode Controller, 8Soic; Supply Voltage Min Texas Instruments UCC25600D

Description
IC, RESONANT MODE CONTROLLER, 8SOIC; Supply Voltage Min:11.5V; Supply Voltage Max:18V; No. of Outputs:1 Output; Duty Cycle (%):50%; Controller IC Case Style:SOIC; No. of Pins:8Pins; Switching Frequency:380kHz; Topology:-; Operating RoHS Compliant: Yes
Description
IC, RESONANT MODE CONTROLLER, 8SOIC; Supply Voltage Min:11.5V; Supply Voltage Max:18V; No. of Outputs:1 Output; Duty Cycle (%):50%; Controller IC Case Style:SOIC; No. of Pins:8Pins; Switching Frequency:380kHz; Topology:-; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Resonant Mode Controller, 8Soic; Supply Voltage Min Texas Instruments - 27AJ0934 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Resonant Mode Controller, 8Soic; Supply Voltage Min Texas Instruments
27AJ0934
Ic, Resonant Mode Controller, 8Soic; Supply Voltage Min Texas Instruments 27AJ0934
IC, RESONANT MODE CONTROLLER, 8SOIC; Supply Voltage Min:11.5V; Supply Voltage Max:18V; No. of Outputs:1 Output; Duty Cycle (%):50%; Controller IC Case Style:SOIC; No. of Pins:8Pins; Switching Frequency:380kHz; Topology:-; Operating RoHS Compliant: Yes

IC, RESONANT MODE CONTROLLER, 8SOIC; Supply Voltage Min:11.5V; Supply Voltage Max:18V; No. of Outputs:1 Output; Duty Cycle (%):50%; Controller IC Case Style:SOIC; No. of Pins:8Pins; Switching Frequency:380kHz; Topology:-; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - UCC25600D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
UCC25600D
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC25600D
IC REG CTRLR HALF-BRIDGE 8SOIC

IC REG CTRLR HALF-BRIDGE 8SOIC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 27AJ0934 UCC25600D
Product Name Ic, Resonant Mode Controller, 8Soic; Supply Voltage Min Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Features RoHS
Supply Voltage Other; 11.5V
Pins 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Telecom - SI3220-BQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Human Machine Interface (HMI) - 762-5206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 26LS31/B2A - Rochester Electronics
Specs
Technology RS422
Package Type CQCC20
View Details
3 suppliers