Texas Instruments UC5170C Octal Line Driver with Strapped Mode Selection UC5170CQ

Description
Octal Line Driver with Strapped Mode Selection 28-PLCC
Request a Quote Datasheet
Description
Octal Line Driver with Strapped Mode Selection 28-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC5170C Octal Line Driver with Strapped Mode Selection - UC5170CQ - Texas Instruments
Dallas, TX, United States
UC5170C Octal Line Driver with Strapped Mode Selection
UC5170CQ
UC5170C Octal Line Driver with Strapped Mode Selection UC5170CQ
Octal Line Driver with Strapped Mode Selection 28-PLCC

Octal Line Driver with Strapped Mode Selection 28-PLCC

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - UC5170CQ - 141933-UC5170CQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - UC5170CQ
141933-UC5170CQ
Interface - Interface - Drivers, Receivers, Transceivers - UC5170CQ 141933-UC5170CQ
Manufacturer: Texas Instruments Win Source Part Number: 141933-UC5170CQ Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: RS232, RS423 Number of Drivers/Receivers: 8/0 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 9 V to 15 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 141933-UC5170CQ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: RS232, RS423
Number of Drivers/Receivers: 8/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 9 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-UC5170CQ
Interface Transceiver IC 710-UC5170CQ
Octal Line Driver with Strapped Mode Selection 28-PLCC Product overview: UC5170CQ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UC5170CQ can be used for catalog matching and distributor lookup.

Octal Line Driver with Strapped Mode Selection 28-PLCC Product overview: UC5170CQ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UC5170CQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number UC5170CQ 141933-UC5170CQ 710-UC5170CQ
Product Name UC5170C Octal Line Driver with Strapped Mode Selection Interface - Interface - Drivers, Receivers, Transceivers - UC5170CQ Interface Transceiver IC
Device Type Line / Bus Driver Receiver Transceiver
Supply Voltage Other; 9 V ~ 15 V
Package Type PLCC; 28-PLCC (11.51x11.51) PLCC
Unlock Full Specs
to access all available technical data

Similar Products

DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502VEA - Texas Instruments
Specs
Device Type DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 0 #
View Details
Specialized - 32R1606R-8CGTR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
AM26C31M Quadruple Differential Line Driver - 5962-9163901M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4051BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type 14-CDIP (0.300\", 7.62mm)
View Details