SCSI Terminator 9 Terminations 16-SOIC
SCSI Termination 5V 110Ohm 16-Pin SOIC T/R Product overview: UC5603DPTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 110Ohm, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 110Ohm, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UC5603DPTR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 110786-UC5603DPTR
Packaging: Reel - TR
Type: SCSI
Mounting: SMD (SMT)
Number of Terminations: 9
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3.8 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC TERMINATOR SCSI 9LINE 16SOIC
SCSI Terminator 9 Terminations 16-SOIC
IC TERMINATOR SCSI 9LINE 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UC5603DPTR-ND | 683-UC5603DPTR | 110786-UC5603DPTR | UC5603DPTR | UC5603DPTR | UC5603DPTR |
| Product Name | Signal Terminators | 5V 110Ohm SOIC Interface Transceiver IC | Interface - Interface - Signal Terminators - UC5603DPTR | Integrated Circuits (ICs) - Interface - Signal Terminators | Signal Terminators | Interface - Signal Terminators |
| Device Type | Terminators | Transceiver | Sensor Interface | Terminators | Sensor Interface |