Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC1805J883B

Description
Win Source Part Number: 1380198-UCC1805J883B Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Mfr: Texas Instruments Series: UCC280x Package: Tube Product Status: Active Package / Case: 8-CDIP (0.300", 7.62mm) Supplier Device Package: 8-CDIP Mounting Type: Through Hole HTSUS: 8542.39.0001 ECCN: EAR99 Function: Step-Up, Step-Up/Step-Down Output Type: Transistor Driver Output Configuration: Positive Control Features: Current Limit, Dead Time Control, Soft Start Voltage - Supply (Vcc/Vdd): 3.6V ~ 12V Topology: Boost, Flyback, Forward Converter Number of Outputs: 1 Frequency - Switching: 31kHz Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No
Request a Quote Datasheet
Description
Win Source Part Number: 1380198-UCC1805J883B Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Mfr: Texas Instruments Series: UCC280x Package: Tube Product Status: Active Package / Case: 8-CDIP (0.300", 7.62mm) Supplier Device Package: 8-CDIP Mounting Type: Through Hole HTSUS: 8542.39.0001 ECCN: EAR99 Function: Step-Up, Step-Up/Step-Down Output Type: Transistor Driver Output Configuration: Positive Control Features: Current Limit, Dead Time Control, Soft Start Voltage - Supply (Vcc/Vdd): 3.6V ~ 12V Topology: Boost, Flyback, Forward Converter Number of Outputs: 1 Frequency - Switching: 31kHz Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1380198-UCC1805J883B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1380198-UCC1805J883B
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1380198-UCC1805J883B
Win Source Part Number: 1380198-UCC1805J883B Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Mfr: Texas Instruments Series: UCC280x Package: Tube Product Status: Active Package / Case: 8-CDIP (0.300", 7.62mm) Supplier Device Package: 8-CDIP Mounting Type: Through Hole HTSUS: 8542.39.0001 ECCN: EAR99 Function: Step-Up, Step-Up/Step-Down Output Type: Transistor Driver Output Configuration: Positive Control Features: Current Limit, Dead Time Control, Soft Start Voltage - Supply (Vcc/Vdd): 3.6V ~ 12V Topology: Boost, Flyback, Forward Converter Number of Outputs: 1 Frequency - Switching: 31kHz Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No

Win Source Part Number: 1380198-UCC1805J883B
Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Mfr: Texas Instruments
Series: UCC280x
Package: Tube
Product Status: Active
Package / Case: 8-CDIP (0.300", 7.62mm)
Supplier Device Package: 8-CDIP
Mounting Type: Through Hole
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Step-Up, Step-Up/Step-Down
Output Type: Transistor Driver
Output Configuration: Positive
Control Features: Current Limit, Dead Time Control, Soft Start
Voltage - Supply (Vcc/Vdd): 3.6V ~ 12V
Topology: Boost, Flyback, Forward Converter
Number of Outputs: 1
Frequency - Switching: 31kHz
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: No

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
UCC1805J883B
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC1805J883B
LOW-POWER BICMOS CURRENT-MODE PW

LOW-POWER BICMOS CURRENT-MODE PW

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1380198-UCC1805J883B UCC1805J883B
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1346-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
7 suppliers
Interface Transceiver IC - 702-SI32260-C-FM2R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
5 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 4007A/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details