Texas Instruments UC5180C Low-Speed Asynchronous Octal Line Receiver UC5180CQ

Description
Low-Speed Asynchronous Octal Line Receiver 28-PLCC
Request a Quote Datasheet
Description
Low-Speed Asynchronous Octal Line Receiver 28-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC5180C Low-Speed Asynchronous Octal Line Receiver - UC5180CQ - Texas Instruments
Dallas, TX, United States
UC5180C Low-Speed Asynchronous Octal Line Receiver
UC5180CQ
UC5180C Low-Speed Asynchronous Octal Line Receiver UC5180CQ
Low-Speed Asynchronous Octal Line Receiver 28-PLCC

Low-Speed Asynchronous Octal Line Receiver 28-PLCC

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - UC5180CQ - 140889-UC5180CQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - UC5180CQ
140889-UC5180CQ
Interface - Interface - Drivers, Receivers, Transceivers - UC5180CQ 140889-UC5180CQ
Manufacturer: Texas Instruments Win Source Part Number: 140889-UC5180CQ Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: RS232, RS422, RS423 Number of Drivers/Receivers: 0/8 Receiver Hysteresis: 140mV Data Rate: 200kbps Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 140889-UC5180CQ
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS232, RS422, RS423
Number of Drivers/Receivers: 0/8
Receiver Hysteresis: 140mV
Data Rate: 200kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-UC5180CQ
Interface Transceiver IC 710-UC5180CQ
Low-Speed Asynchronous Octal Line Receiver 28-PLCC Product overview: UC5180CQ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UC5180CQ can be used for catalog matching and distributor lookup.

Low-Speed Asynchronous Octal Line Receiver 28-PLCC Product overview: UC5180CQ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UC5180CQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number UC5180CQ 140889-UC5180CQ 710-UC5180CQ
Product Name UC5180C Low-Speed Asynchronous Octal Line Receiver Interface - Interface - Drivers, Receivers, Transceivers - UC5180CQ Interface Transceiver IC
Device Type Receiver Receiver Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 200 kbps 200 kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - 5405DM - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP14
View Details
SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301MRA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details