Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC25600DR

Description
IC REG CTRLR HALF-BRIDGE 8SOIC
Description
IC REG CTRLR HALF-BRIDGE 8SOIC

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - UCC25600DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
UCC25600DR
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC25600DR
IC REG CTRLR HALF-BRIDGE 8SOIC

IC REG CTRLR HALF-BRIDGE 8SOIC

Supplier's Site
Dc/dc Ctrl, Boost, 41.7Khz, Soic-8; Supply Voltage Min Texas Instruments - 33AH5481 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Boost, 41.7Khz, Soic-8; Supply Voltage Min Texas Instruments
33AH5481
Dc/dc Ctrl, Boost, 41.7Khz, Soic-8; Supply Voltage Min Texas Instruments 33AH5481
DC/DC CTRL, BOOST, 41.7KHZ, SOIC-8; Supply Voltage Min:11.5V; Supply Voltage Max:18V; No. of Outputs:1 Output; Duty Cycle (%):50%; Controller IC Case Style:SOIC; No. of Pins:8Pins; Switching Frequency:41.7kHz; Topology:Boost (Step RoHS Compliant: Yes

DC/DC CTRL, BOOST, 41.7KHZ, SOIC-8; Supply Voltage Min:11.5V; Supply Voltage Max:18V; No. of Outputs:1 Output; Duty Cycle (%):50%; Controller IC Case Style:SOIC; No. of Pins:8Pins; Switching Frequency:41.7kHz; Topology:Boost (Step RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number UCC25600DR 33AH5481
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Dc/dc Ctrl, Boost, 41.7Khz, Soic-8; Supply Voltage Min Texas Instruments
Device Type CardBus Controller
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ABT04PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP14
View Details
Interface Transceiver IC - 702-SI3220-G-GQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4506SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 704-5114 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details