Texas Instruments Dual Interface Transceiver IC UA9636ACJG

Description
Dual Line Driver With Adjustable Slew Rate 8-CDIP Product overview: UA9636ACJG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-UA9636ACJG can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual Line Driver With Adjustable Slew Rate 8-CDIP Product overview: UA9636ACJG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-UA9636ACJG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual Interface Transceiver IC - 754-UA9636ACJG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
754-UA9636ACJG
Dual Interface Transceiver IC 754-UA9636ACJG
Dual Line Driver With Adjustable Slew Rate 8-CDIP Product overview: UA9636ACJG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-UA9636ACJG can be used for catalog matching and distributor lookup.

Dual Line Driver With Adjustable Slew Rate 8-CDIP Product overview: UA9636ACJG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-UA9636ACJG can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - RS - 232 / RS - 422 / RS - 485 Interface - UA9636ACJG - 1005417-UA9636ACJG - Win Source Electronics
Laguna Hills, CA, United States
Interface - RS - 232 / RS - 422 / RS - 485 Interface - UA9636ACJG
1005417-UA9636ACJG
Interface - RS - 232 / RS - 422 / RS - 485 Interface - UA9636ACJG 1005417-UA9636ACJG
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005417-UA9636ACJG Mounting: SMD (SMT) Data Rate: 7 kbps Number of Drivers: 2 Number of Pins: 8 Categories: RS-232 / RS-422 / RS-485 Interface Case / Package: CDIP Alternative Parts (Cross-Reference): UA9636ACJGUA 9636ACJG; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005417-UA9636ACJG
Mounting: SMD (SMT)
Data Rate: 7 kbps
Number of Drivers: 2
Number of Pins: 8
Categories: RS-232 / RS-422 / RS-485 Interface
Case / Package: CDIP
Alternative Parts (Cross-Reference): UA9636ACJGUA 9636ACJG;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 754-UA9636ACJG 1005417-UA9636ACJG
Product Name Dual Interface Transceiver IC Interface - RS - 232 / RS - 422 / RS - 485 Interface - UA9636ACJG
Device Type Transceiver Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - AMC1210IRHAR - 039188-AMC1210IRHAR - Win Source Electronics
Specs
Supply Voltage Other; 2.4 V ~ 5.5 V
Package Type 40-VQFN (6x6)
View Details
5 suppliers
Line Interface ICs - 1900753P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Interface - Specialized - AD7669ARZ - 859639-AD7669ARZ - Win Source Electronics
Specs
Device Type Sensor Interface
Package Type SOIC; 28-SOIC
View Details
2 suppliers