Texas Instruments Standard Linear and Logic Ic, Power Supply Cntrlr 16-Dip; Supply Voltage Min Texas Instruments UC3867N

Description
IC, POWER SUPPLY CNTRLR 16-DIP; Supply Voltage Min:-; Supply Voltage Max:22V; No. of Outputs:2 Output; Duty Cycle (%):50%; Controller IC Case Style:DIP; No. of Pins:16Pins; Switching Frequency:1MHz; Topology:-; Operating Temperature RoHS Compliant: Yes
Description
IC, POWER SUPPLY CNTRLR 16-DIP; Supply Voltage Min:-; Supply Voltage Max:22V; No. of Outputs:2 Output; Duty Cycle (%):50%; Controller IC Case Style:DIP; No. of Pins:16Pins; Switching Frequency:1MHz; Topology:-; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Power Supply Cntrlr 16-Dip; Supply Voltage Min Texas Instruments - 32AH7094 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Supply Cntrlr 16-Dip; Supply Voltage Min Texas Instruments
32AH7094
Ic, Power Supply Cntrlr 16-Dip; Supply Voltage Min Texas Instruments 32AH7094
IC, POWER SUPPLY CNTRLR 16-DIP; Supply Voltage Min:-; Supply Voltage Max:22V; No. of Outputs:2 Output; Duty Cycle (%):50%; Controller IC Case Style:DIP; No. of Pins:16Pins; Switching Frequency:1MHz; Topology:-; Operating Temperature RoHS Compliant: Yes

IC, POWER SUPPLY CNTRLR 16-DIP; Supply Voltage Min:-; Supply Voltage Max:22V; No. of Outputs:2 Output; Duty Cycle (%):50%; Controller IC Case Style:DIP; No. of Pins:16Pins; Switching Frequency:1MHz; Topology:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - UC3867N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
UC3867N
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UC3867N
IC REG CTRLR MULT TOPOLOGY 16DIP

IC REG CTRLR MULT TOPOLOGY 16DIP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 32AH7094 UC3867N
Product Name Ic, Power Supply Cntrlr 16-Dip; Supply Voltage Min Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5366CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Interface Transceiver IC - 702-SI3018-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
AS-Interface master - 753-655 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 4007A/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details