High Speed Synchronous Octal Line Receiver 28-PLCC
Manufacturer: Texas Instruments
Win Source Part Number: 139476-UC5181CQ
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS232, RS422, RS423
Number of Drivers/Receivers: 0/8
Receiver Hysteresis: 140mV
Data Rate: 200kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
High Speed Synchronous Octal Line Receiver 28-PLCC Product overview: UC5181CQ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UC5181CQ can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UC5181CQ | 139476-UC5181CQ | 710-UC5181CQ |
| Product Name | UC5181C High Speed Synchronous Octal Line Receiver | Interface - Interface - Drivers, Receivers, Transceivers - UC5181CQ | Interface Transceiver IC |
| Device Type | Receiver | Receiver | Transceiver |
| Supply Voltage | Other; 4.75 V ~ 5.25 V | ||
| Data Rate | 200 kbps | 10000 kbps |