Texas Instruments UA9636A Dual Line Driver With Adjustable Slew Rate UA9636ACD

Description
Dual Line Driver With Adjustable Slew Rate 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Line Driver With Adjustable Slew Rate 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA9636A Dual Line Driver With Adjustable Slew Rate - UA9636ACD - Texas Instruments
Dallas, TX, United States
UA9636A Dual Line Driver With Adjustable Slew Rate
UA9636ACD
UA9636A Dual Line Driver With Adjustable Slew Rate UA9636ACD
Dual Line Driver With Adjustable Slew Rate 8-SOIC 0 to 70

Dual Line Driver With Adjustable Slew Rate 8-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - UA9636ACD - 1275556-UA9636ACD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - UA9636ACD
1275556-UA9636ACD
Interface - Interface - Drivers, Receivers, Transceivers - UA9636ACD 1275556-UA9636ACD
Manufacturer: Texas Instruments Win Source Part Number: 1275556-UA9636ACD Packaging: Tube Type: Driver Mounting Style: SMD Protocol: RS232, RS423 Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: UA9636 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 10.8V ~ 13.2V

Manufacturer: Texas Instruments
Win Source Part Number: 1275556-UA9636ACD
Packaging: Tube
Type: Driver
Mounting Style: SMD
Protocol: RS232, RS423
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: UA9636
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10.8V ~ 13.2V

Buy Now
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-UA9636ACD
Dual SOIC Interface Transceiver IC 710-UA9636ACD
Dual Line Driver With Adjustable Slew Rate 8-SOIC 0 to 70 Product overview: UA9636ACD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UA9636ACD can be used for catalog matching and distributor lookup.

Dual Line Driver With Adjustable Slew Rate 8-SOIC 0 to 70 Product overview: UA9636ACD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UA9636ACD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
UA9636ACD
RS-232 Interface IC UA9636ACD
RS-232 Interface IC Dual w/ Adj Slw Rate

RS-232 Interface IC Dual w/ Adj Slw Rate

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number UA9636ACD 1275556-UA9636ACD 710-UA9636ACD UA9636ACD
Product Name UA9636A Dual Line Driver With Adjustable Slew Rate Interface - Interface - Drivers, Receivers, Transceivers - UA9636ACD Dual SOIC Interface Transceiver IC RS-232 Interface IC
Device Type Line / Bus Driver Receiver Transceiver
Features RoHS RoHS RoHS
# of Rx 0 #
Data Rate 7 kbps 7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-87758012A - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
CD54AC240 Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD54AC240F3A - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Supply Voltage 1.5V; 3.3V; Other; 1.5,3.3,5
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Integrated Circuits (ICs) - Interface - Specialized - 34R3430-4CVR - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers