SCSI Terminator 18 Terminations 28-PLCC (11.51x11.51)
IC TERMINATOR SCSI 28PLCC
IC TERMINATOR SCSI 28PLCC
SCSI Terminator 18 Terminations 28-PLCC (11.51x11.51)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UC5601QPTR-ND | UC5601QPTR | UC5601QPTR | UC5601QPTR |
| Product Name | Signal Terminators | Integrated Circuits (ICs) - Interface - Signal Terminators | Interface - Signal Terminators | Signal Terminators |
| Device Type | Terminators | Sensor Interface | Sensor Interface | Terminators |
| Supply Voltage | Other; 4V ~ 5.25V | Other | Other; 4V ~ 5.25V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |