Dual Differential Line Receiver 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1115251-UA9639CP
Packaging: Tube/Rail
Type: Receiver
Mounting: Through Hole
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/2
Receiver Hysteresis: 70mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Dual Differential Line Receiver, 10Mbps, 5V, 8-PDIP Product overview: UA9639CP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UA9639CP can be used for catalog matching and distributor lookup.
RS422/RS423 LINE RECEIVER 5.25V DIP8; Device Type:Line; IC Interface Type:RS422, RS423; No. of Receivers:2Receivers
IC, LINE RECEIVER, DUAL; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
RS-422 Interface IC Dual Diff Line
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UA9639CP | 1115251-UA9639CP | 710-UA9639CP | 67K1297 | 29AH8360 | UA9639CP |
| Product Name | UA9639 Dual Differential Line Receiver | Interface - Interface - Drivers, Receivers, Transceivers - UA9639CP | Dual 5V Interface Transceiver IC | Rs422/rs423 Line Receiver 5.25V Dip8; Device Type Texas Instruments | Ic, Line Receiver, Dual; Svhc Texas Instruments | RS-422 Interface IC |
| Device Type | Receiver | Receiver | Transceiver | Receiver | Receiver | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 0 # | |||||
| # of Rx | 2 # | |||||
| Data Rate | 10000 kbps | 10000 kbps | 10000 to ? kbps |