Texas Instruments UC5601 18-Line 5V SE Terminator for SCSI and Fast SCSI UC5601DWPTRG4

Description
18-Line 5V SE Terminator for SCSI and Fast SCSI 28-SOIC 0 to 70
Request a Quote Datasheet
Description
18-Line 5V SE Terminator for SCSI and Fast SCSI 28-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC5601 18-Line 5V SE Terminator for SCSI and Fast SCSI - UC5601DWPTRG4 - Texas Instruments
Dallas, TX, United States
UC5601 18-Line 5V SE Terminator for SCSI and Fast SCSI
UC5601DWPTRG4
UC5601 18-Line 5V SE Terminator for SCSI and Fast SCSI UC5601DWPTRG4
18-Line 5V SE Terminator for SCSI and Fast SCSI 28-SOIC 0 to 70

18-Line 5V SE Terminator for SCSI and Fast SCSI 28-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Signal Terminators - UC5601DWPTRG4 - 108516-UC5601DWPTRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - UC5601DWPTRG4
108516-UC5601DWPTRG4
Interface - Interface - Signal Terminators - UC5601DWPTRG4 108516-UC5601DWPTRG4
Manufacturer: Texas Instruments Win Source Part Number: 108516-UC5601DWPTRG4 Packaging: Reel - TR Type: SCSI Mounting: SMD (SMT) Number of Terminations: 18 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Supply Voltage - Operating: 4 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 108516-UC5601DWPTRG4
Packaging: Reel - TR
Type: SCSI
Mounting: SMD (SMT)
Number of Terminations: 18
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 4 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
683-UC5601DWPTRG4
5V SOIC Interface Transceiver IC 683-UC5601DWPTRG4
18-Line 5V SE Terminator for SCSI and Fast SCSI 28-SOIC 0 to 70 Product overview: UC5601DWPTRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UC5601DWPTRG4 can be used for catalog matching and distributor lookup.

18-Line 5V SE Terminator for SCSI and Fast SCSI 28-SOIC 0 to 70 Product overview: UC5601DWPTRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UC5601DWPTRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Signal Terminators - UC5601DWPTRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
UC5601DWPTRG4
Signal Terminators UC5601DWPTRG4
SCSI Terminator 18 Terminations 28-SOIC

SCSI Terminator 18 Terminations 28-SOIC

Buy Now Datasheet
Interface - Signal Terminators - UC5601DWPTRG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Signal Terminators
UC5601DWPTRG4
Interface - Signal Terminators UC5601DWPTRG4
IC TERMINATOR SCSI 28SOIC

IC TERMINATOR SCSI 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number UC5601DWPTRG4 108516-UC5601DWPTRG4 683-UC5601DWPTRG4 UC5601DWPTRG4 UC5601DWPTRG4
Product Name UC5601 18-Line 5V SE Terminator for SCSI and Fast SCSI Interface - Interface - Signal Terminators - UC5601DWPTRG4 5V SOIC Interface Transceiver IC Signal Terminators Interface - Signal Terminators
Technology SCSI
Device Type Terminators Transceiver Terminators Sensor Interface
Supply Voltage Other; 4 V ~ 5.25 V Other; 4V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4351F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4066EE4 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 10V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-DIP (0.300", 7.62mm)
View Details
2 suppliers
SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details