Texas Instruments TXS02612 SDIO Port Expander With Voltage-Level Translation TXS02612ZQSR

Description
SDIO Port Expander With Voltage-Level Translation 24-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet
Description
SDIO Port Expander With Voltage-Level Translation 24-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TXS02612 SDIO Port Expander With Voltage-Level Translation - TXS02612ZQSR - Texas Instruments
Dallas, TX, United States
TXS02612 SDIO Port Expander With Voltage-Level Translation
TXS02612ZQSR
TXS02612 SDIO Port Expander With Voltage-Level Translation TXS02612ZQSR
SDIO Port Expander With Voltage-Level Translation 24-BGA MICROSTAR JUNIOR -40 to 85

SDIO Port Expander With Voltage-Level Translation 24-BGA MICROSTAR JUNIOR -40 to 85

Supplier's Site Datasheet
Interface - Interface - Specialized - TXS02612ZQSR - 139809-TXS02612ZQSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TXS02612ZQSR
139809-TXS02612ZQSR
Interface - Interface - Specialized - TXS02612ZQSR 139809-TXS02612ZQSR
Manufacturer: Texas Instruments Win Source Part Number: 139809-TXS02612ZQSR Packaging: Reel - TR Applications: Cell Phone Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 24-BGA MICROSTAR JUNIOR (3x3) Supply Voltage - Operating: 1.1 V to 3.6 V Alternative Parts (Cross-Reference): TXS02612RTWR; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 139809-TXS02612ZQSR
Packaging: Reel - TR
Applications: Cell Phone
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 24-BGA MICROSTAR JUNIOR (3x3)
Supply Voltage - Operating: 1.1 V to 3.6 V
Alternative Parts (Cross-Reference): TXS02612RTWR;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Specialized - TXS02612ZQSR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TXS02612ZQSR
Interface - Specialized TXS02612ZQSR
IC INTERFACE SPECIALIZED 24BGA

IC INTERFACE SPECIALIZED 24BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
TXS02612ZQSR
Interface - I/O Expanders TXS02612ZQSR
Interface - I/O Expanders SDIO Port Expander

Interface - I/O Expanders SDIO Port Expander

Buy Now Datasheet
Specialized - TXS02612ZQSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TXS02612ZQSR
Specialized TXS02612ZQSR
Cell Phone Interface 24-BGA MICROSTAR JUNIOR (3x3)

Cell Phone Interface 24-BGA MICROSTAR JUNIOR (3x3)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TXS02612ZQSR
Integrated Circuits (ICs) - Interface - Specialized TXS02612ZQSR
IC INTERFACE SPECIALIZED 24BGA

IC INTERFACE SPECIALIZED 24BGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TXS02612ZQSR 139809-TXS02612ZQSR TXS02612ZQSR TXS02612ZQSR TXS02612ZQSR TXS02612ZQSR
Product Name TXS02612 SDIO Port Expander With Voltage-Level Translation Interface - Interface - Specialized - TXS02612ZQSR Interface - Specialized Interface - I/O Expanders Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Level Translator; Port / Bus Expander Sensor Interface Sensor Interface
Features RoHS RoHS RoHS
Supply Voltage 3.6V; Other; 1.1 Other; 1.1 V ~ 3.6 V 3.6V; Other; 1.1V ~ 3.6V 3.6V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Specialized - 32P4938A-CGF - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
 - BQ2002ESNTR - Rochester Electronics
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
2 suppliers
 - 74FCT374SCX - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type SOP; SOP20
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M - 1160407-CD74HCT4053M - Win Source Electronics
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers