The UA9637A Dual Differential Line Receiver from Texas Instruments is designed to meet ANSI standards EIA/TIA-422-B and EIA/TIA-423-B, as well as ITU recommendations V.10 and V.11. It operates from a single 5V power supply and features a wide common-mode voltage range, high input impedance, and TTL-compatible outputs. The device utilizes high-speed Schottky circuitry and is available in both 8-pin dual-in-line and small-outline packages. It is suitable for applications in factory automation and AC and servo motor drives, and is characterized for operation within a temperature range of 0°C to 70°C.
Dual Differential Line Receiver 8-SOIC 0 to 70
Dual Differential Line Receiver 8-SOIC 0 to 70 Product overview: UA9637ACDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UA9637ACDR can be used for catalog matching and distributor lookup.
IC RECEIVER 0/2 8SOIC
RS-422 Interface IC Dual Differential Line Receiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UA9637ACDR | 710-UA9637ACDR | UA9637ACDR | UA9637ACDR |
| Product Name | UA9637A Dual Differential Line Receiver | Dual SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | RS-422 Interface IC |
| Device Type | Receiver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Tx | 0 # | |||
| # of Rx | 2 # | |||
| Data Rate | 10000 kbps | 10000 kbps | 10000 to ? kbps |