Texas Instruments UA9636A Dual Line Driver With Adjustable Slew Rate UA9636ACDR

Description
Dual Line Driver With Adjustable Slew Rate 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Line Driver With Adjustable Slew Rate 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA9636A Dual Line Driver With Adjustable Slew Rate - UA9636ACDR - Texas Instruments
Dallas, TX, United States
UA9636A Dual Line Driver With Adjustable Slew Rate
UA9636ACDR
UA9636A Dual Line Driver With Adjustable Slew Rate UA9636ACDR
Dual Line Driver With Adjustable Slew Rate 8-SOIC 0 to 70

Dual Line Driver With Adjustable Slew Rate 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-UA9636ACDR
Dual SOIC Interface Transceiver IC 710-UA9636ACDR
Dual Line Driver With Adjustable Slew Rate 8-SOIC 0 to 70 Product overview: UA9636ACDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UA9636ACDR can be used for catalog matching and distributor lookup.

Dual Line Driver With Adjustable Slew Rate 8-SOIC 0 to 70 Product overview: UA9636ACDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UA9636ACDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - UA9636ACDR - 035587-UA9636ACDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - UA9636ACDR
035587-UA9636ACDR
Interface - Interface - Drivers, Receivers, Transceivers - UA9636ACDR 035587-UA9636ACDR
Manufacturer: Texas Instruments Win Source Part Number: 035587-UA9636ACDR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS232, RS423 Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 10.8 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035587-UA9636ACDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS232, RS423
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10.8 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
UA9636ACDR
RS-232 Interface IC UA9636ACDR
RS-232 Interface IC Dual W/Adj Slew Rate Line Driver

RS-232 Interface IC Dual W/Adj Slew Rate Line Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number UA9636ACDR 710-UA9636ACDR 035587-UA9636ACDR UA9636ACDR
Product Name UA9636A Dual Line Driver With Adjustable Slew Rate Dual SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - UA9636ACDR RS-232 Interface IC
Device Type Line / Bus Driver Transceiver Receiver
Features RoHS RoHS RoHS
# of Rx 0 #
Data Rate 7 kbps 7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223705MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-87552012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223701M2A - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301M2A - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details