Universal Active Filter 14-PDIP
Universal Active Filter 14-PDIP Product overview: UAF42APG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-UAF42APG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 213636-UAF42APG4
Packaging: Tube/Rail
Mounting: Through Hole
Filter Type: Universal, Continuous-Time
Frequency - Cutoff or Center: 100kHz
Number of Filters: 3
Categories: Integrated Circuits
Status: Active
Case / Package: 14-PDIP
Supply Voltage - Operating: ±6 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UAF42APG4 | 735-UAF42APG4 | 213636-UAF42APG4 |
| Product Name | UAF42 Universal Active Filter | Interface Transceiver IC | Interface - Interface - Filters - Active - UAF42APG4 |
| Features | RoHS | RoHS |