Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - UC5181CQTR UC5181CQTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 798678-UC5181CQTR Packaging: Reel package Type: Receiver Package: 28-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS232, RS422, RS423 Number of Drivers/Receivers: 0/8 Receiver Hysteresis: 140mV Data Rate: 200kbps Part Status: Obsolete(EOL) Family Name: UC5181C Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): UC5181CQ; Introduction Date: January 01, 1994 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798678-UC5181CQTR Packaging: Reel package Type: Receiver Package: 28-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS232, RS422, RS423 Number of Drivers/Receivers: 0/8 Receiver Hysteresis: 140mV Data Rate: 200kbps Part Status: Obsolete(EOL) Family Name: UC5181C Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): UC5181CQ; Introduction Date: January 01, 1994 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - UC5181CQTR - 798678-UC5181CQTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - UC5181CQTR
798678-UC5181CQTR
Interface - Interface - Drivers, Receivers, Transceivers - UC5181CQTR 798678-UC5181CQTR
Manufacturer: Texas Instruments Win Source Part Number: 798678-UC5181CQTR Packaging: Reel package Type: Receiver Package: 28-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS232, RS422, RS423 Number of Drivers/Receivers: 0/8 Receiver Hysteresis: 140mV Data Rate: 200kbps Part Status: Obsolete(EOL) Family Name: UC5181C Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): UC5181CQ; Introduction Date: January 01, 1994 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798678-UC5181CQTR
Packaging: Reel package
Type: Receiver
Package: 28-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS232, RS422, RS423
Number of Drivers/Receivers: 0/8
Receiver Hysteresis: 140mV
Data Rate: 200kbps
Part Status: Obsolete(EOL)
Family Name: UC5181C
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): UC5181CQ;
Introduction Date: January 01, 1994
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-UC5181CQTR
Interface Transceiver IC 710-UC5181CQTR
OCTAL LINE RECEIVER, PQCC28, PLASTIC, LCC-28 Product overview: UC5181CQTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UC5181CQTR can be used for catalog matching and distributor lookup.

OCTAL LINE RECEIVER, PQCC28, PLASTIC, LCC-28 Product overview: UC5181CQTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UC5181CQTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 798678-UC5181CQTR 710-UC5181CQTR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - UC5181CQTR Interface Transceiver IC
Device Type Receiver Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 200 kbps 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4656TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface Transceiver IC - 710-32R2211RX2CVTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Interface module - 289-402 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Specialized - 32R1610BR-8GT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details