Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC1802J

Description
Win Source Part Number: 1380196-UCC1802J Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: Texas Instruments Series: UCC280x Package: Tube Product Status: Active Package / Case: 8-CDIP (0.300", 7.62mm) Supplier Device Package: 8-CDIP Mounting Type: Through Hole HTSUS: 8542.39.0001 ECCN: EAR99 Function: Step-Up, Step-Up/Step-Down Output Type: Transistor Driver Output Configuration: Positive Control Features: Current Limit, Dead Time Control, Soft Start Voltage - Supply (Vcc/Vdd): 8.3V ~ 12V Topology: Boost, Flyback, Forward Converter Number of Outputs: 1 Frequency - Switching: Up to 1MHz Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No
Request a Quote Datasheet
Description
Win Source Part Number: 1380196-UCC1802J Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: Texas Instruments Series: UCC280x Package: Tube Product Status: Active Package / Case: 8-CDIP (0.300", 7.62mm) Supplier Device Package: 8-CDIP Mounting Type: Through Hole HTSUS: 8542.39.0001 ECCN: EAR99 Function: Step-Up, Step-Up/Step-Down Output Type: Transistor Driver Output Configuration: Positive Control Features: Current Limit, Dead Time Control, Soft Start Voltage - Supply (Vcc/Vdd): 8.3V ~ 12V Topology: Boost, Flyback, Forward Converter Number of Outputs: 1 Frequency - Switching: Up to 1MHz Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1380196-UCC1802J - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1380196-UCC1802J
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1380196-UCC1802J
Win Source Part Number: 1380196-UCC1802J Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: Texas Instruments Series: UCC280x Package: Tube Product Status: Active Package / Case: 8-CDIP (0.300", 7.62mm) Supplier Device Package: 8-CDIP Mounting Type: Through Hole HTSUS: 8542.39.0001 ECCN: EAR99 Function: Step-Up, Step-Up/Step-Down Output Type: Transistor Driver Output Configuration: Positive Control Features: Current Limit, Dead Time Control, Soft Start Voltage - Supply (Vcc/Vdd): 8.3V ~ 12V Topology: Boost, Flyback, Forward Converter Number of Outputs: 1 Frequency - Switching: Up to 1MHz Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No

Win Source Part Number: 1380196-UCC1802J
Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
Mfr: Texas Instruments
Series: UCC280x
Package: Tube
Product Status: Active
Package / Case: 8-CDIP (0.300", 7.62mm)
Supplier Device Package: 8-CDIP
Mounting Type: Through Hole
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Step-Up, Step-Up/Step-Down
Output Type: Transistor Driver
Output Configuration: Positive
Control Features: Current Limit, Dead Time Control, Soft Start
Voltage - Supply (Vcc/Vdd): 8.3V ~ 12V
Topology: Boost, Flyback, Forward Converter
Number of Outputs: 1
Frequency - Switching: Up to 1MHz
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 99%
Clock Sync: No

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
UCC1802J
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC1802J
LOW-POWER BICMOS CURRENT-MODE PW

LOW-POWER BICMOS CURRENT-MODE PW

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1380196-UCC1802J UCC1802J
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Interface Transceiver IC - 722-SI2457-D-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers
Interface module - 704-5034 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Encoders, Decoders, Converters - 54LS147J/B - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details