Texas Instruments UA9637A Dual Differential Line Receiver UA9637ACD

Description
Dual Differential Line Receiver 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Differential Line Receiver 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA9637A Dual Differential Line Receiver - UA9637ACD - Texas Instruments
Dallas, TX, United States
UA9637A Dual Differential Line Receiver
UA9637ACD
UA9637A Dual Differential Line Receiver UA9637ACD
Dual Differential Line Receiver 8-SOIC 0 to 70

Dual Differential Line Receiver 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 5V SOIC Interface Transceiver IC
710-UA9637ACD
Dual 5V SOIC Interface Transceiver IC 710-UA9637ACD
Dual Differential Line Receiver, 10Mbps, 5V, 8-SOIC Product overview: UA9637ACD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UA9637ACD can be used for catalog matching and distributor lookup.

Dual Differential Line Receiver, 10Mbps, 5V, 8-SOIC Product overview: UA9637ACD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UA9637ACD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - UA9637ACD - 056084-UA9637ACD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - UA9637ACD
056084-UA9637ACD
Interface - Interface - Drivers, Receivers, Transceivers - UA9637ACD 056084-UA9637ACD
Manufacturer: Texas Instruments Win Source Part Number: 056084-UA9637ACD Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423 Number of Drivers/Receivers: 0/2 Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 056084-UA9637ACD
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/2
Receiver Hysteresis: 70mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual Diff Line Receiver, Smd, 9637; Device Type Texas Instruments - 28AH6311 - Newark, An Avnet Company
Chicago, IL, United States
Dual Diff Line Receiver, Smd, 9637; Device Type Texas Instruments
28AH6311
Dual Diff Line Receiver, Smd, 9637; Device Type Texas Instruments 28AH6311
DUAL DIFF LINE RECEIVER, SMD, 9637; Device Type:Line Receiver; IC Interface Type:RS422, RS423; No. of Receivers:2Receivers ; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating RoHS Compliant: Yes

DUAL DIFF LINE RECEIVER, SMD, 9637; Device Type:Line Receiver; IC Interface Type:RS422, RS423; No. of Receivers:2Receivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-422 Interface IC
UA9637ACD
RS-422 Interface IC UA9637ACD
RS-422 Interface IC Dual Diff Line

RS-422 Interface IC Dual Diff Line

Buy Now Datasheet
Drivers, Receivers, Transceivers - UA9637ACD - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
UA9637ACD
Drivers, Receivers, Transceivers UA9637ACD
IC RECEIVER 0/2 8SOIC

IC RECEIVER 0/2 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number UA9637ACD 710-UA9637ACD 056084-UA9637ACD 28AH6311 UA9637ACD UA9637ACD
Product Name UA9637A Dual Differential Line Receiver Dual 5V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - UA9637ACD Dual Diff Line Receiver, Smd, 9637; Device Type Texas Instruments RS-422 Interface IC Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver Receiver Receiver
Features RoHS RoHS RoHS RoHS
# of Tx 0 #
# of Rx 2 #
Data Rate 10000 kbps 10000 kbps 10000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8408501VSA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details
2 suppliers
DS3695AT Multipoint RS485/RS422 Transceivers - DS3695ATMX/NOPB - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
Supply Voltage 5V
View Details
3 suppliers
ISO3082 Isolated 5-V Half-Duplex RS-485 Transceivers - ISO3082DWRG4 - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
4 suppliers