Texas Instruments High-Performance Analog Interface - Interface - Signal Terminators - UC5603DP UC5603DP

Description
Manufacturer: Texas Instruments Win Source Part Number: 117208-UC5603DP Packaging: Tube/Rail Type: SCSI Mounting: SMD (SMT) Number of Terminations: 9 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3.8 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 117208-UC5603DP Packaging: Tube/Rail Type: SCSI Mounting: SMD (SMT) Number of Terminations: 9 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3.8 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Terminators - UC5603DP - 117208-UC5603DP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - UC5603DP
117208-UC5603DP
Interface - Interface - Signal Terminators - UC5603DP 117208-UC5603DP
Manufacturer: Texas Instruments Win Source Part Number: 117208-UC5603DP Packaging: Tube/Rail Type: SCSI Mounting: SMD (SMT) Number of Terminations: 9 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3.8 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 117208-UC5603DP
Packaging: Tube/Rail
Type: SCSI
Mounting: SMD (SMT)
Number of Terminations: 9
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3.8 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Terminators - 296-11359-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Terminators
296-11359-5-ND
Signal Terminators 296-11359-5-ND
SCSI Terminator 9 Terminations 16-SOIC

SCSI Terminator 9 Terminations 16-SOIC

Buy Now Datasheet
Singapore, Singapore
5V 110Ohm SOIC Interface Transceiver IC
683-UC5603DP
5V 110Ohm SOIC Interface Transceiver IC 683-UC5603DP
SCSI Termination 5V 110Ohm 16-Pin SOIC Product overview: UC5603DP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 110Ohm, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 110Ohm, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UC5603DP can be used for catalog matching and distributor lookup.

SCSI Termination 5V 110Ohm 16-Pin SOIC Product overview: UC5603DP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 110Ohm, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 110Ohm, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UC5603DP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Terminators
UC5603DP
Integrated Circuits (ICs) - Interface - Signal Terminators UC5603DP
IC TERMINATOR SCSI 9LINE 16SOIC

IC TERMINATOR SCSI 9LINE 16SOIC

Supplier's Site
Signal Terminators - UC5603DP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
UC5603DP
Signal Terminators UC5603DP
SCSI Terminator 9 Terminations 16-SOIC

SCSI Terminator 9 Terminations 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 117208-UC5603DP 296-11359-5-ND 683-UC5603DP UC5603DP UC5603DP
Product Name Interface - Interface - Signal Terminators - UC5603DP Signal Terminators 5V 110Ohm SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Terminators Signal Terminators
Supply Voltage Other; 3.8 V ~ 5.25 V Other; 3.8V ~ 5.25V Other Other; 3.8V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Interface - Modems - ICs and Modules - SI2434-D-FS - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SOIC; 16-SOIC
View Details
3 suppliers
Human Machine Interface (HMI) - 762-4303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details