The UA9638 is a dual high-speed differential line driver designed to meet ANSI EIA/TIA-422-B standards, operating from a single 5V supply and driving loads down to 50Ω at up to 15Mbps. It is available in an 8-pin SOIC package measuring 4.9mm × 6mm, with operation characterized from 0°C to 70°C. The device features TTL and CMOS input compatibility, output short-circuit protection, and is pin-compatible with the DS9638.
Dual High-Speed Differential Line Driver 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 081842-UA9638CDRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Dual High-Speed Differential Line Driver 8-SOIC 0 to 70 Product overview: UA9638CDRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UA9638CDRG4 can be used for catalog matching and distributor lookup.
RS-422 Interface IC Dual Hi-Spd Diff Line Drvr
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UA9638CDRG4 | 081842-UA9638CDRG4 | 710-UA9638CDRG4 | UA9638CDRG4 |
| Product Name | UA9638 Dual High-Speed Differential Line Driver | Interface - Interface - Drivers, Receivers, Transceivers - UA9638CDRG4 | Dual SOIC Interface Transceiver IC | RS-422 Interface IC |
| Device Type | Line / Bus Driver | Receiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Tx | 2 # | |||
| # of Rx | 0 # |