Texas Instruments Integrated Circuits (ICs) - Interface - Signal Terminators UC5604DPTR

Description
Win Source Part Number: 1102012-UC5604DPTR Category: Integrated Circuits (ICs)>Interface - Signal Terminators Series: * Package: Bulk Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-UC5604DPTR,TEXT ISUC5604DPTR RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1102012-UC5604DPTR Category: Integrated Circuits (ICs)>Interface - Signal Terminators Series: * Package: Bulk Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-UC5604DPTR,TEXT ISUC5604DPTR RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Signal Terminators - 1102012-UC5604DPTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Terminators
1102012-UC5604DPTR
Integrated Circuits (ICs) - Interface - Signal Terminators 1102012-UC5604DPTR
Win Source Part Number: 1102012-UC5604DPTR Category: Integrated Circuits (ICs)>Interface - Signal Terminators Series: * Package: Bulk Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-UC5604DPTR,TEXT ISUC5604DPTR RoHS Status: RoHS non-compliant

Win Source Part Number: 1102012-UC5604DPTR
Category: Integrated Circuits (ICs)>Interface - Signal Terminators
Series: *
Package: Bulk
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-UC5604DPTR,TEXTISUC5604DPTR
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
683-UC5604DPTR
5V SOIC Interface Transceiver IC 683-UC5604DPTR
Cost Reduced 9-Line 5V Terminator for SCSI and Fast SCSI 16-SOIC 0 to 70 Product overview: UC5604DPTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UC5604DPTR can be used for catalog matching and distributor lookup.

Cost Reduced 9-Line 5V Terminator for SCSI and Fast SCSI 16-SOIC 0 to 70 Product overview: UC5604DPTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UC5604DPTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Terminators
UC5604DPTR
Integrated Circuits (ICs) - Interface - Signal Terminators UC5604DPTR
SCSI TERMINATOR, 9-LINE

SCSI TERMINATOR, 9-LINE

Supplier's Site
Signal Terminators - UC5604DPTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
UC5604DPTR
Signal Terminators UC5604DPTR
Terminator Terminations

Terminator Terminations

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1102012-UC5604DPTR 683-UC5604DPTR UC5604DPTR UC5604DPTR
Product Name Integrated Circuits (ICs) - Interface - Signal Terminators 5V SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Terminators Signal Terminators
Device Type Sensor Interface Transceiver Sensor Interface Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Ethernet Interface Ics - 7257663 - RS Components, Ltd.
Specs
Technology Ethernet; Ieee 802.3
Device Type Transceiver; Transceiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 54F04/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details