Texas Instruments High-Performance Analog Voltage Mode PWM Controller 500mA 16-Pin SOIC Tube UC2863DW

Description
Switching Controller, Voltage-mode, 1.5A, 500kHz Switching Freq-Max, BIPolar, PDSO16
Request a Quote Datasheet
Description
Switching Controller, Voltage-mode, 1.5A, 500kHz Switching Freq-Max, BIPolar, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - UC2863DW - Rochester Electronics
Newburyport, MA, United States
Switching Controller, Voltage-mode, 1.5A, 500kHz Switching Freq-Max, BIPolar, PDSO16

Switching Controller, Voltage-mode, 1.5A, 500kHz Switching Freq-Max, BIPolar, PDSO16

Supplier's Site Datasheet
 - UC2863DW - Rochester Electronics
Newburyport, MA, United States
Switching Controller, Voltage-mode, 1.5A, 500kHz Switching Freq-Max, BIPolar, PDSO16

Switching Controller, Voltage-mode, 1.5A, 500kHz Switching Freq-Max, BIPolar, PDSO16

Supplier's Site Datasheet
Voltage Mode PWM Controller 500mA 16-Pin SOIC Tube - 815-UC2863DW - Utmel Electronic Limited
Hong Kong, China
Voltage Mode PWM Controller 500mA 16-Pin SOIC Tube
815-UC2863DW
Voltage Mode PWM Controller 500mA 16-Pin SOIC Tube 815-UC2863DW
Voltage Mode PWM Controller 500mA 16-Pin SOIC Tube

Voltage Mode PWM Controller 500mA 16-Pin SOIC Tube

Supplier's Site

Technical Specifications

  Rochester Electronics Utmel Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number UC2863DW 815-UC2863DW
Product Name Voltage Mode PWM Controller 500mA 16-Pin SOIC Tube
Features RoHS RoHS
Package Type SOIC; SOIC16 SOIC; 16-SOIC (0.295, 7.50mm Width)
Device Type CardBus Controller
Supply Voltage Other; 12V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900805P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
SN54HC365 Hex Bus Drivers With 3-State Outputs - 8500101EA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Supply Voltage Other; 6
View Details
2 suppliers
 - 74HC374DB,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; SSOP20
View Details
Interface Transceiver IC - 722-SI2493-C-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers