Interface Circuit, PQCC24
Manufacturer: Texas Instruments
Win Source Part Number: 1275143-TXS02326RGER
Packaging: Reel
Mounting Style: SMD
Applications: Mobile Handsets
Interface: I2C
Categories: Integrated Circuits
Supplier Device Package: 24-VQFN (4x4)
Status: Obsolete
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: TXS02326
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.7V ~ 3.3V
IC INTERFACE SPECIALIZED 24VQFN
IC INTERFACE SPECIALIZED 24VQFN
Mobile Handsets Interface 24-VQFN (4x4)
| Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TXS02326RGER | 1275143-TXS02326RGER | TXS02326RGER | TXS02326RGER | TXS02326RGER |
| Product Name | Interface - Interface - Specialized - TXS02326RGER | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | Sensor Interface |