SDIO Port Expander With Voltage-Level Translation 24-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 035498-TXS02612RTWR
Packaging: Reel - TR
Applications: Cell Phone
Mounting: Surface Mount
Family Name: TXS02612
Categories: Integrated Circuits
Status: Active
Case / Package: 24-WQFN (4x4)
Supply Voltage - Operating: 1.1 V to 3.6 V
Alternative Parts (Cross-Reference): TXS02612ZQSR;
Introduction Date: May 16, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Portable Devices
WQFN-24-EP(4x4) Interface - Specialized ROHS
Cell Phone Interface 24-WQFN (4x4)
IC INTERFACE SPECIALIZED 24WQFN
IC INTERFACE SPECIALIZED 24WQFN
IC INTERFACE SPECIALIZED 24WQFN
Interface - I/O Expanders SDIO Port Expander
SDIO EXPANDER W/VOLT TRANSLATOR, WQFN-24; Chip Configuration:-; Bus Frequency:60MHz; IC Interface Type:SDI; Supply Voltage Min:1.1V; Supply Voltage Max:3.6V; Interface Case Style:WQFN; No. of Pins:24Pins; No. of I/O s:12I/O s; RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TXS02612RTWR | 035498-TXS02612RTWR | TXS02612RTWR | TXS02612RTWR | TXS02612RTWR | TXS02612RTWR | TXS02612RTWR | TXS02612RTWR | 33AH5425 |
| Product Name | TXS02612 SDIO Port Expander With Voltage-Level Translation | Interface - Interface - Specialized - TXS02612RTWR | Communication Interface Chip/UART/485/232 >> Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | Interface - I/O Expanders | Sdio Expander W/volt Translator, Wqfn-24; Chip Configuration Texas Instruments |
| Device Type | Level Translator; Port / Bus Expander | UART | Sensor Interface | Sensor Interface | |||||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage | 3.6V; Other; 1.1 | Other; 1.1 V ~ 3.6 V | 3.6V; Other; 1.1V ~ 3.6V | 3.6V; Other | Other; 1.1V ~ 3.6V | Other; 1.1V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |