Manufacturer: Texas Instruments
Win Source Part Number: 115147-TXS02324RUKR
Packaging: Reel - TR
Applications: Mobile Handsets
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 20-QFN (3x3)
Supply Voltage - Operating: 1.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 20QFN
IC INTERFACE SPECIALIZED 20QFN
IC INTERFACE SPECIALIZED 20QFN
Mobile Handsets Interface 20-WQFN (3x3)
| Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 115147-TXS02324RUKR | TXS02324RUKR | TXS02324RUKR | TXS02324RUKR | TXS02324RUKR |
| Product Name | Interface - Interface - Specialized - TXS02324RUKR | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Supply Voltage | Other; 1.7 V ~ 3.3 V | Other; 1.7V ~ 3.3V | 3.3V; Other | 3.3V; Other; 1.7V ~ 3.3V |