Texas Instruments UC5601 18-Line 5V SE Terminator for SCSI and Fast SCSI UC5601QP

Description
18-Line 5V SE Terminator for SCSI and Fast SCSI 28-PLCC 0 to 70
Request a Quote Datasheet
Description
18-Line 5V SE Terminator for SCSI and Fast SCSI 28-PLCC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC5601 18-Line 5V SE Terminator for SCSI and Fast SCSI - UC5601QP - Texas Instruments
Dallas, TX, United States
UC5601 18-Line 5V SE Terminator for SCSI and Fast SCSI
UC5601QP
UC5601 18-Line 5V SE Terminator for SCSI and Fast SCSI UC5601QP
18-Line 5V SE Terminator for SCSI and Fast SCSI 28-PLCC 0 to 70

18-Line 5V SE Terminator for SCSI and Fast SCSI 28-PLCC 0 to 70

Buy Now Datasheet
Interface - Interface - Signal Terminators - UC5601QP - 137525-UC5601QP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - UC5601QP
137525-UC5601QP
Interface - Interface - Signal Terminators - UC5601QP 137525-UC5601QP
Manufacturer: Texas Instruments Win Source Part Number: 137525-UC5601QP Packaging: Tube/Rail Type: SCSI Mounting: SMD (SMT) Number of Terminations: 18 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 137525-UC5601QP
Packaging: Tube/Rail
Type: SCSI
Mounting: SMD (SMT)
Number of Terminations: 18
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
4.75V 110Ohm Interface Transceiver IC
683-UC5601QP
4.75V 110Ohm Interface Transceiver IC 683-UC5601QP
SCSI Termination 4.75V 110Ohm 28-Pin PLCC Tube Product overview: UC5601QP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.75V, 110Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 4.75V, 110Ohm, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UC5601QP can be used for catalog matching and distributor lookup.

SCSI Termination 4.75V 110Ohm 28-Pin PLCC Tube Product overview: UC5601QP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.75V, 110Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 4.75V, 110Ohm, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UC5601QP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Terminators - 296-11357-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Terminators
296-11357-5-ND
Signal Terminators 296-11357-5-ND
SCSI Terminator 18 Terminations 28-PLCC (11.51x11.51)

SCSI Terminator 18 Terminations 28-PLCC (11.51x11.51)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Terminators
UC5601QP
Integrated Circuits (ICs) - Interface - Signal Terminators UC5601QP
IC TERMINATOR SCSI 28PLCC

IC TERMINATOR SCSI 28PLCC

Supplier's Site
Signal Terminators - UC5601QP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
UC5601QP
Signal Terminators UC5601QP
SCSI Terminator 18 Terminations 28-PLCC (11.51x11.51)

SCSI Terminator 18 Terminations 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number UC5601QP 137525-UC5601QP 683-UC5601QP 296-11357-5-ND UC5601QP UC5601QP
Product Name UC5601 18-Line 5V SE Terminator for SCSI and Fast SCSI Interface - Interface - Signal Terminators - UC5601QP 4.75V 110Ohm Interface Transceiver IC Signal Terminators Integrated Circuits (ICs) - Interface - Signal Terminators Signal Terminators
Technology SCSI
Device Type Terminators Transceiver Terminators Sensor Interface Terminators
Supply Voltage Other; 4 V ~ 5.25 V Other; 4V ~ 5.25V Other Other; 4V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM26LV32 Low-Voltage High-Speed Quadruple Differential Line Receiver - AM26LV32INS - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
4 suppliers
PMIC - PMIC - Display Drivers - 4055BE - 161896-4055BE - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP
View Details
SN54ALS04B Hex Inverters - 5962-8684301DA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS04B Hex Inverters
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT-23-6
View Details
2 suppliers