Universal Active Filter 16-SOIC -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 035590-UAF42AU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Filter Type: Universal, Continuous-Time
Frequency - Cutoff or Center: 100kHz
Number of Filters: 3
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SOIC
Supply Voltage - Operating: ±6 V to 18 V
Alternative Parts (Cross-Reference): UAF42AP; UAF42AU-1; UAF42AUE4;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Active Filter IC, Quad, Universal, 2nd Order, SOIC Product overview: UAF42AU from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-UAF42AU can be used for catalog matching and distributor lookup.
Universal, Continuous-Time Filter IC Universal, Continuous-Time Order 100kHz 16-SOIC
Universal, Continuous-Time Filter IC Universal, Continuous-Time Order 100kHz 16-SOIC
UAF42 UNIVERSAL ACTIVE FILTER
IC FILTER 100KHZ UNIV 16SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UAF42AU | 035590-UAF42AU | 735-UAF42AU | UAF42AU | UAF42AU | UAF42AU |
| Product Name | UAF42 Universal Active Filter | Interface - Interface - Filters - Active - UAF42AU | Quad SOIC Interface Transceiver IC | Filters - Active | Filters - Active | Integrated Circuits (ICs) - Interface - Filters - Active |
| Features | RoHS | RoHS | RoHS |