The UAF42 is a universal active filter designed for configurable low-pass, high-pass, band-pass, and band-reject filtering applications, using a state-variable analog architecture with on-chip 1000pF ±0.5% capacitors. It is available in a 16-pin SOIC package and operates over a temperature range of -25°C to +85°C. The device supports filter frequencies up to 100 kHz, with a maximum Q of 400 and a maximum Q-frequency product of 500 kHz. It includes an uncommitted FET-input op amp for additional filtering stages. Input offset voltage is ±5 mV max, slew rate is 10 V/μs, and gain-bandwidth product is 4 MHz.
Universal Active Filter 16-SOIC -25 to 85
Universal Active Filter 16-SOIC -25 to 85 Product overview: UAF42AUE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-UAF42AUE4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 056085-UAF42AUE4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Filter Type: Universal, Continuous-Time
Frequency - Cutoff or Center: 100kHz
Number of Filters: 3
Family Name: UAF42
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SOIC
Supply Voltage - Operating: ±6 V to 18 V
Alternative Parts (Cross-Reference): UAF42AP; UAF42AU-1; UAF42AU; MAX274AEWI+;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Universal, Continuous-Time Filter IC Universal, Continuous-Time Order 100kHz 16-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UAF42AUE4 | 735-UAF42AUE4 | 056085-UAF42AUE4 | UAF42AUE4 |
| Product Name | UAF42 Universal Active Filter | SOIC Interface Transceiver IC | Interface - Interface - Filters - Active - UAF42AUE4 | Filters - Active |
| Features | RoHS | RoHS | RoHS |