DEWALT Industrial Tool Co. 1-3/8" x 11" x 16" High Impact 4 Cutter Spline DW5763

Description
Spline Drill Bits: Four-Cutter Spline Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling Longer helix four flute design expedites mill removal for quicker drilling.
Description
Spline Drill Bits: Four-Cutter Spline Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling Longer helix four flute design expedites mill removal for quicker drilling.

Suppliers

Company
Product
Description
Supplier Links
1-3/8" x 11" x 16" High Impact 4 Cutter Spline - DW5763 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1-3/8" x 11" x 16" High Impact 4 Cutter Spline
DW5763
1-3/8" x 11" x 16" High Impact 4 Cutter Spline DW5763
Spline Drill Bits: Four-Cutter Spline Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling Longer helix four flute design expedites mill removal for quicker drilling.

Spline Drill Bits: Four-Cutter Spline Bits
Product Features

  • High Impact tip maximizes carbide surface contact for longer bit life.
  • Open head design channels dust into flutes for quicker drilling
  • Longer helix four flute design expedites mill removal for quicker drilling.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5763
Product Name 1-3/8" x 11" x 16" High Impact 4 Cutter Spline
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Drill Bits - 214199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.295 inch (7.5 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB089UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details