DEWALT Industrial Tool Co. 3/8" x 21" x 23-1/2" High Impact Carbide SDS+ DW5532

Description
Carbide Drill Bits: Full Head Carbide SDS+ Product Features 2X More Carbide for Long Life Four flute design cleans debris out for fast, efficient drilling Innovative Bonding System delivers extreme durability
Description
Carbide Drill Bits: Full Head Carbide SDS+ Product Features 2X More Carbide for Long Life Four flute design cleans debris out for fast, efficient drilling Innovative Bonding System delivers extreme durability

Suppliers

Company
Product
Description
Supplier Links
3/8" x 21" x 23-1/2" High Impact Carbide SDS+ - DW5532 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3/8" x 21" x 23-1/2" High Impact Carbide SDS+
DW5532
3/8" x 21" x 23-1/2" High Impact Carbide SDS+ DW5532
Carbide Drill Bits: Full Head Carbide SDS+ Product Features 2X More Carbide for Long Life Four flute design cleans debris out for fast, efficient drilling Innovative Bonding System delivers extreme durability

Carbide Drill Bits: Full Head Carbide SDS+
Product Features

  • 2X More Carbide for Long Life
  • Four flute design cleans debris out for fast, efficient drilling
  • Innovative Bonding System delivers extreme durability
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5532
Product Name 3/8" x 21" x 23-1/2" High Impact Carbide SDS+
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Drill Bits - 213499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 5.24 inch (133 mm)
Material High Speed Steel; Hss
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB078UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details