DEWALT Industrial Tool Co. 2" x 4" Core Bit Body DW5901

Description
Carbide Core Bits: Two Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Low friction core body provides faster drilling Two-piece design provides more versatility than one-piece design
Description
Carbide Core Bits: Two Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Low friction core body provides faster drilling Two-piece design provides more versatility than one-piece design

Suppliers

Company
Product
Description
Supplier Links
2" x 4" Core Bit Body - DW5901 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
2" x 4" Core Bit Body
DW5901
2" x 4" Core Bit Body DW5901
Carbide Core Bits: Two Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Low friction core body provides faster drilling Two-piece design provides more versatility than one-piece design

Carbide Core Bits: Two Piece Carbide Core Bits
Product Features

  • Alternating tooth design delivers increased durability and quicker centering.
  • Low friction core body provides faster drilling
  • Two-piece design provides more versatility than one-piece design
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5901
Product Name 2" x 4" Core Bit Body
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.177 inch (4.5 mm)
OAL 3.15 inch (80 mm)
Material Hsco
View Details
Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
#15 Carbide Jobber Drill with Composite Tip - 220-1800 #15 comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Wire Gauge
Drill Type Twist; Jobber
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711443-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.000 inch (25.4 mm)
View Details