DEWALT Industrial Tool Co. 5/8" x 6" x 8"SDS+ Hammer Bit (Bulk 10) DW5446B10

Description
SDS Plus Drill Bits: SDS Plus Bulk Packs Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Four flute design cleans debris out for fast, efficient drilling. Bulk packs of 25 available for the most common sizes.
Description
SDS Plus Drill Bits: SDS Plus Bulk Packs Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Four flute design cleans debris out for fast, efficient drilling. Bulk packs of 25 available for the most common sizes.

Suppliers

Company
Product
Description
Supplier Links
5/8" x 6" x 8"SDS+ Hammer Bit (Bulk 10) - DW5446B10 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5/8" x 6" x 8"SDS+ Hammer Bit (Bulk 10)
DW5446B10
5/8" x 6" x 8"SDS+ Hammer Bit (Bulk 10) DW5446B10
SDS Plus Drill Bits: SDS Plus Bulk Packs Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Four flute design cleans debris out for fast, efficient drilling. Bulk packs of 25 available for the most common sizes.

SDS Plus Drill Bits: SDS Plus Bulk Packs
Product Features

  • DEWALT carbide tip design maximizes carbide surface contact for longer bit life
  • Four flute design cleans debris out for fast, efficient drilling.
  • Bulk packs of 25 available for the most common sizes.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5446B10
Product Name 5/8" x 6" x 8"SDS+ Hammer Bit (Bulk 10)
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.059 inch (1.5 mm)
OAL 1.57 inch (40 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB065UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Masonry Bit - 84550 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Masonry
Diameter 0.500 inch (12.7 mm)
View Details