DEWALT Industrial Tool Co. 3/16" x 8" x 10-1/2" High Impact Carbide SDS+ (Bulk-25) DW55050B25

Description
Carbide Drill Bits: Full Head Carbide SDS+ Product Features 2X More Carbide for Long Life Four flute design cleans debris out for fast, efficient drilling Innovative Bonding System delivers extreme durability
Description
Carbide Drill Bits: Full Head Carbide SDS+ Product Features 2X More Carbide for Long Life Four flute design cleans debris out for fast, efficient drilling Innovative Bonding System delivers extreme durability

Suppliers

Company
Product
Description
Supplier Links
3/16" x 8" x 10-1/2" High Impact Carbide SDS+ (Bulk-25) - DW55050B25 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3/16" x 8" x 10-1/2" High Impact Carbide SDS+ (Bulk-25)
DW55050B25
3/16" x 8" x 10-1/2" High Impact Carbide SDS+ (Bulk-25) DW55050B25
Carbide Drill Bits: Full Head Carbide SDS+ Product Features 2X More Carbide for Long Life Four flute design cleans debris out for fast, efficient drilling Innovative Bonding System delivers extreme durability

Carbide Drill Bits: Full Head Carbide SDS+
Product Features

  • 2X More Carbide for Long Life
  • Four flute design cleans debris out for fast, efficient drilling
  • Innovative Bonding System delivers extreme durability
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW55050B25
Product Name 3/16" x 8" x 10-1/2" High Impact Carbide SDS+ (Bulk-25)
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
PCB Drill Bits - 2189182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
High Speed Drill 221-#23 - 221-#23 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Hole Saw - 35-351 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 1.250 inch (31.7 mm)
View Details