DEWALT Industrial Tool Co. 1-Piece 1-3/4" x 22" Spline Core Bit DW5931

Description
Carbide Core Bits: One Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Tool free centering bit allows for easier removal Low friction core body provides faster drilling One-piece design provides more durability than two-piece design
Description
Carbide Core Bits: One Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Tool free centering bit allows for easier removal Low friction core body provides faster drilling One-piece design provides more durability than two-piece design

Suppliers

Company
Product
Description
Supplier Links
1-Piece 1-3/4" x 22" Spline Core Bit - DW5931 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1-Piece 1-3/4" x 22" Spline Core Bit
DW5931
1-Piece 1-3/4" x 22" Spline Core Bit DW5931
Carbide Core Bits: One Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Tool free centering bit allows for easier removal Low friction core body provides faster drilling One-piece design provides more durability than two-piece design

Carbide Core Bits: One Piece Carbide Core Bits
Product Features

  • Alternating tooth design delivers increased durability and quicker centering.
  • Tool free centering bit allows for easier removal
  • Low friction core body provides faster drilling
  • One-piece design provides more durability than two-piece design
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5931
Product Name 1-Piece 1-3/4" x 22" Spline Core Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 15.75 inch (400 mm)
Material Carbide; Carbide tipped
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Deep Hole Drills - CoroDrill 801 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
Auger Drill Bit - 35-864 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 0.750 inch (19.0 mm)
View Details