DEWALT Industrial Tool Co. 5/8" x 22" x 27" 2 Cutter Spline Shank Rotary Hammer Bit DW5712

Description
Spline Drill Bits: Two-Cutter Spline Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit lifeCARBIDE® tip maximizes carbide surface contact for longer bit life. U-Flute cleans debris out for fast, efficient drilling. Open head design channels dust into flutes for quicker drilling.
Description
Spline Drill Bits: Two-Cutter Spline Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit lifeCARBIDE® tip maximizes carbide surface contact for longer bit life. U-Flute cleans debris out for fast, efficient drilling. Open head design channels dust into flutes for quicker drilling.

Suppliers

Company
Product
Description
Supplier Links
5/8" x 22" x 27" 2 Cutter Spline Shank Rotary Hammer Bit - DW5712 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5/8" x 22" x 27" 2 Cutter Spline Shank Rotary Hammer Bit
DW5712
5/8" x 22" x 27" 2 Cutter Spline Shank Rotary Hammer Bit DW5712
Spline Drill Bits: Two-Cutter Spline Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit lifeCARBIDE® tip maximizes carbide surface contact for longer bit life. U-Flute cleans debris out for fast, efficient drilling. Open head design channels dust into flutes for quicker drilling.

Spline Drill Bits: Two-Cutter Spline Bits
Product Features

  • DEWALT carbide tip design maximizes carbide surface contact for longer bit lifeCARBIDE® tip maximizes carbide surface contact for longer bit life.
  • U-Flute cleans debris out for fast, efficient drilling.
  • Open head design channels dust into flutes for quicker drilling.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5712
Product Name 5/8" x 22" x 27" 2 Cutter Spline Shank Rotary Hammer Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Magnetic Drill Bits - 1239922 - RS Components, Ltd.
Specs
Diameter 0.709 inch (18.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
High Speed Drill 220-35/64 - 220-35/64 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
3/8
Specs
Product Drill
Units Fractional
Drill Type Twist; Double Margin Drill
View Details