DEWALT Industrial Tool Co. 3/16" x 8" x 10-1/2" High Impact Carbide SDS+ Bit DW55050

Description
Carbide Drill Bits: Full Head Carbide SDS+ Product Features 2X More Carbide for Long Life Four flute design cleans debris out for fast, efficient drilling Innovative Bonding System delivers extreme durability
Description
Carbide Drill Bits: Full Head Carbide SDS+ Product Features 2X More Carbide for Long Life Four flute design cleans debris out for fast, efficient drilling Innovative Bonding System delivers extreme durability

Suppliers

Company
Product
Description
Supplier Links
3/16" x 8" x 10-1/2" High Impact Carbide SDS+ Bit - DW55050 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3/16" x 8" x 10-1/2" High Impact Carbide SDS+ Bit
DW55050
3/16" x 8" x 10-1/2" High Impact Carbide SDS+ Bit DW55050
Carbide Drill Bits: Full Head Carbide SDS+ Product Features 2X More Carbide for Long Life Four flute design cleans debris out for fast, efficient drilling Innovative Bonding System delivers extreme durability

Carbide Drill Bits: Full Head Carbide SDS+
Product Features

  • 2X More Carbide for Long Life
  • Four flute design cleans debris out for fast, efficient drilling
  • Innovative Bonding System delivers extreme durability
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW55050
Product Name 3/16" x 8" x 10-1/2" High Impact Carbide SDS+ Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221614 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.984 to 1.575 inch (25.0 to 40.0 mm)
View Details
Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Stepped Cone Drill - 59001T - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
3/4 X 3/4 X 1 X 2-1/2 X 6 - 3F RH CARBIDE - 0314T61210006.2 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details