DEWALT Industrial Tool Co. 1" x 8" x 13-1/2" 2 Cutter SDS Max Rotary Hammer Bit DW5876

Description
SDS Max Drill Bits: Two-Cutter SDS Max Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life U-Flute cleans debris out for fast, efficient drilling. Open head design channels dust into flutes for quicker drilling.
Description
SDS Max Drill Bits: Two-Cutter SDS Max Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life U-Flute cleans debris out for fast, efficient drilling. Open head design channels dust into flutes for quicker drilling.

Suppliers

Company
Product
Description
Supplier Links
1" x 8" x 13-1/2" 2 Cutter SDS Max Rotary Hammer Bit - DW5876 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1" x 8" x 13-1/2" 2 Cutter SDS Max Rotary Hammer Bit
DW5876
1" x 8" x 13-1/2" 2 Cutter SDS Max Rotary Hammer Bit DW5876
SDS Max Drill Bits: Two-Cutter SDS Max Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life U-Flute cleans debris out for fast, efficient drilling. Open head design channels dust into flutes for quicker drilling.

SDS Max Drill Bits: Two-Cutter SDS Max Bits
Product Features

  • DEWALT carbide tip design maximizes carbide surface contact for longer bit life
  • U-Flute cleans debris out for fast, efficient drilling.
  • Open head design channels dust into flutes for quicker drilling.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5876
Product Name 1" x 8" x 13-1/2" 2 Cutter SDS Max Rotary Hammer Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221563 - RS Components, Ltd.
Specs
Units Metric
Designation 14mm
Diameter 0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Carbide Drills - Straight Flute Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Spade Drill
View Details
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal - 711329-A-5 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details