DEWALT Industrial Tool Co. 1-3/8"x31"x36" High Impact 4 Cutter SDS Max DW5857

Description
SDS Max Drill Bits: Four-Cutter SDS Max Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling. Longer helix four flute design expedites mill removal for quicker drilling.
Description
SDS Max Drill Bits: Four-Cutter SDS Max Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling. Longer helix four flute design expedites mill removal for quicker drilling.

Suppliers

Company
Product
Description
Supplier Links
1-3/8"x31"x36" High Impact 4 Cutter SDS Max - DW5857 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1-3/8"x31"x36" High Impact 4 Cutter SDS Max
DW5857
1-3/8"x31"x36" High Impact 4 Cutter SDS Max DW5857
SDS Max Drill Bits: Four-Cutter SDS Max Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling. Longer helix four flute design expedites mill removal for quicker drilling.

SDS Max Drill Bits: Four-Cutter SDS Max Bits
Product Features

  • High Impact tip maximizes carbide surface contact for longer bit life.
  • Open head design channels dust into flutes for quicker drilling.
  • Longer helix four flute design expedites mill removal for quicker drilling.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5857
Product Name 1-3/8"x31"x36" High Impact 4 Cutter SDS Max
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1624089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.157 inch (4.0 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Solid Carbid Drills - CoroDrill R846 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
Hole Saw - 35-388 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 5.500 inch (139.7 mm)
View Details