DEWALT Industrial Tool Co. 5/8" x 11" x 16" High Impact 4 Cutter Spline DW5741

Description
Spline Drill Bits: Four-Cutter Spline Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling Longer helix four flute design expedites mill removal for quicker drilling.
Description
Spline Drill Bits: Four-Cutter Spline Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling Longer helix four flute design expedites mill removal for quicker drilling.

Suppliers

Company
Product
Description
Supplier Links
5/8" x 11" x 16" High Impact 4 Cutter Spline - DW5741 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5/8" x 11" x 16" High Impact 4 Cutter Spline
DW5741
5/8" x 11" x 16" High Impact 4 Cutter Spline DW5741
Spline Drill Bits: Four-Cutter Spline Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling Longer helix four flute design expedites mill removal for quicker drilling.

Spline Drill Bits: Four-Cutter Spline Bits
Product Features

  • High Impact tip maximizes carbide surface contact for longer bit life.
  • Open head design channels dust into flutes for quicker drilling
  • Longer helix four flute design expedites mill removal for quicker drilling.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5741
Product Name 5/8" x 11" x 16" High Impact 4 Cutter Spline
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Magnetic Drill Bits - 1239928 - RS Components, Ltd.
Specs
Diameter 1.181 inch (30.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Spade Drill
View Details
SST+ 135° Jobbers, Fractional for High Tensile Steel -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Jobber
View Details