DEWALT Industrial Tool Co. 1-1/2"x31"x36" High Impact 4 Cutter SDS Max DW5859

Description
SDS Max Drill Bits: Four-Cutter SDS Max Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling. Longer helix four flute design expedites mill removal for quicker drilling.
Description
SDS Max Drill Bits: Four-Cutter SDS Max Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling. Longer helix four flute design expedites mill removal for quicker drilling.

Suppliers

Company
Product
Description
Supplier Links
1-1/2"x31"x36" High Impact 4 Cutter SDS Max - DW5859 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1-1/2"x31"x36" High Impact 4 Cutter SDS Max
DW5859
1-1/2"x31"x36" High Impact 4 Cutter SDS Max DW5859
SDS Max Drill Bits: Four-Cutter SDS Max Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling. Longer helix four flute design expedites mill removal for quicker drilling.

SDS Max Drill Bits: Four-Cutter SDS Max Bits
Product Features

  • High Impact tip maximizes carbide surface contact for longer bit life.
  • Open head design channels dust into flutes for quicker drilling.
  • Longer helix four flute design expedites mill removal for quicker drilling.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5859
Product Name 1-1/2"x31"x36" High Impact 4 Cutter SDS Max
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.433 inch (11.0 mm)
OAL 5.59 inch (142 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 5 1/2
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
High Speed Drill 220R-31/64 - 220R-31/64 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 172750 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 7.87 inch (200 mm)
Material Hardened Steel
# of Pieces 1
View Details