DEWALT Industrial Tool Co. 12" Bull Point Bit SDS Max Shank DW5832

Description
Chisels & Demolition Steel: SDS Max Steel Product Features Fully hardened steel body delivers increased life and durability. Bulk packs of 10 or 15 available for the most common products.
Description
Chisels & Demolition Steel: SDS Max Steel Product Features Fully hardened steel body delivers increased life and durability. Bulk packs of 10 or 15 available for the most common products.

Suppliers

Company
Product
Description
Supplier Links
12" Bull Point Bit SDS Max Shank - DW5832 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
12" Bull Point Bit SDS Max Shank
DW5832
12" Bull Point Bit SDS Max Shank DW5832
Chisels & Demolition Steel: SDS Max Steel Product Features Fully hardened steel body delivers increased life and durability. Bulk packs of 10 or 15 available for the most common products.

Chisels & Demolition Steel: SDS Max Steel
Product Features

  • Fully hardened steel body delivers increased life and durability.
  • Bulk packs of 10 or 15 available for the most common products.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5832
Product Name 12" Bull Point Bit SDS Max Shank
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221535 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
E-Z LOK™ Drill - HSS - 15/64 - 20760 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 15/64
View Details
Indexable Drills - CoroDrill 881 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details