DEWALT Industrial Tool Co. 1/2" x 11" x 16" 2 Cutter Spline Shank Rotary Hammer Bit DW5704

Description
Spline Drill Bits: Two-Cutter Spline Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit lifeCARBIDE® tip maximizes carbide surface contact for longer bit life. U-Flute cleans debris out for fast, efficient drilling. Open head design channels dust into flutes for quicker drilling.
Description
Spline Drill Bits: Two-Cutter Spline Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit lifeCARBIDE® tip maximizes carbide surface contact for longer bit life. U-Flute cleans debris out for fast, efficient drilling. Open head design channels dust into flutes for quicker drilling.

Suppliers

Company
Product
Description
Supplier Links
1/2" x 11" x 16" 2 Cutter Spline Shank Rotary Hammer Bit - DW5704 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1/2" x 11" x 16" 2 Cutter Spline Shank Rotary Hammer Bit
DW5704
1/2" x 11" x 16" 2 Cutter Spline Shank Rotary Hammer Bit DW5704
Spline Drill Bits: Two-Cutter Spline Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit lifeCARBIDE® tip maximizes carbide surface contact for longer bit life. U-Flute cleans debris out for fast, efficient drilling. Open head design channels dust into flutes for quicker drilling.

Spline Drill Bits: Two-Cutter Spline Bits
Product Features

  • DEWALT carbide tip design maximizes carbide surface contact for longer bit lifeCARBIDE® tip maximizes carbide surface contact for longer bit life.
  • U-Flute cleans debris out for fast, efficient drilling.
  • Open head design channels dust into flutes for quicker drilling.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5704
Product Name 1/2" x 11" x 16" 2 Cutter Spline Shank Rotary Hammer Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.34 inch (34 mm)
Material Hsco
View Details
Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Carbide Drills - Jobber Length Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711179-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.000 inch (25.4 mm)
View Details