DEWALT Industrial Tool Co. 7/32" x 4" x 6-1/2" High Impact Carbide SDS+ DW55100

Description
Carbide Drill Bits: Full Head Carbide SDS+ Product Features 2X More Carbide for Long Life Four flute design cleans debris out for fast, efficient drilling Innovative Bonding System delivers extreme durability
Description
Carbide Drill Bits: Full Head Carbide SDS+ Product Features 2X More Carbide for Long Life Four flute design cleans debris out for fast, efficient drilling Innovative Bonding System delivers extreme durability

Suppliers

Company
Product
Description
Supplier Links
7/32" x 4" x 6-1/2" High Impact Carbide SDS+ - DW55100 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
7/32" x 4" x 6-1/2" High Impact Carbide SDS+
DW55100
7/32" x 4" x 6-1/2" High Impact Carbide SDS+ DW55100
Carbide Drill Bits: Full Head Carbide SDS+ Product Features 2X More Carbide for Long Life Four flute design cleans debris out for fast, efficient drilling Innovative Bonding System delivers extreme durability

Carbide Drill Bits: Full Head Carbide SDS+
Product Features

  • 2X More Carbide for Long Life
  • Four flute design cleans debris out for fast, efficient drilling
  • Innovative Bonding System delivers extreme durability
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW55100
Product Name 7/32" x 4" x 6-1/2" High Impact Carbide SDS+
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.252 inch (6.4 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-200 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details