DEWALT Industrial Tool Co. 3/4" x 8" x 10" High Impact 4 Cutter SDS+ Hammer Bit DW5474

Description
Carbide Drill Bits: 4 Cutter SDS Plus Bits Product Features High Impact Tip for Maximum Durability and Long Life Open Head Desgin for Faster Material Removal Enlongated 4 Flute Design for Faster Drilling
Description
Carbide Drill Bits: 4 Cutter SDS Plus Bits Product Features High Impact Tip for Maximum Durability and Long Life Open Head Desgin for Faster Material Removal Enlongated 4 Flute Design for Faster Drilling

Suppliers

Company
Product
Description
Supplier Links
3/4" x 8" x 10" High Impact 4 Cutter SDS+ Hammer Bit - DW5474 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3/4" x 8" x 10" High Impact 4 Cutter SDS+ Hammer Bit
DW5474
3/4" x 8" x 10" High Impact 4 Cutter SDS+ Hammer Bit DW5474
Carbide Drill Bits: 4 Cutter SDS Plus Bits Product Features High Impact Tip for Maximum Durability and Long Life Open Head Desgin for Faster Material Removal Enlongated 4 Flute Design for Faster Drilling

Carbide Drill Bits: 4 Cutter SDS Plus Bits
Product Features

  • High Impact Tip for Maximum Durability and Long Life
  • Open Head Desgin for Faster Material Removal
  • Enlongated 4 Flute Design for Faster Drilling
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5474
Product Name 3/4" x 8" x 10" High Impact 4 Cutter SDS+ Hammer Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Specialist Drill Bits - 1238512 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 32mm
View Details
High Speed Drill 221-GP-#11 - 221-GP-#11 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
#13 Carbide Jobber Drill with Composite Tip - 220-1850 #13 comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Wire Gauge
Drill Type Twist; Jobber
View Details